Texas Instruments CD4518B CMOS Dual BCD Up-Counter CD4518BE

Description
CMOS Dual BCD Up-Counter 16-PDIP -55 to 125
Request a Quote
Description
CMOS Dual BCD Up-Counter 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CMOS dual BCD up-counter in a 16-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height, operating from -55 to 125°C.

Datasheet Summary
Powered by GS/AI

CMOS dual BCD up-counter in a 16-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height, operating from -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Dallas, TX, United States
CD4518B CMOS Dual BCD Up-Counter
CD4518BE
CD4518B CMOS Dual BCD Up-Counter CD4518BE
CMOS Dual BCD Up-Counter 16-PDIP -55 to 125

CMOS Dual BCD Up-Counter 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4518BE - 006231-CD4518BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4518BE
006231-CD4518BE
Logic - Logic - Counters, Dividers - CD4518BE 006231-CD4518BE
Manufacturer: Texas Instruments Win Source Part Number: 006231-CD4518BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Family Name: CD4518 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4518BPWRG4; CD4518BM96E4; CD4518BPWRE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006231-CD4518BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Family Name: CD4518
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4518BPWRG4; CD4518BM96E4; CD4518BPWRE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Counters, Dividers - 296-2076-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2076-5-ND
Counters, Dividers 296-2076-5-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now Datasheet
Ic, 4000 Cmos, 4518, Dip16, 18V; Logic Family / Base Number Texas Instruments - 33AH3824 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4518, Dip16, 18V; Logic Family / Base Number Texas Instruments
33AH3824
Ic, 4000 Cmos, 4518, Dip16, 18V; Logic Family / Base Number Texas Instruments 33AH3824
IC, 4000 CMOS, 4518, DIP16, 18V; Logic Family / Base Number:CD4518; Counter Type:BCD, Up; Clock Frequency:8MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

IC, 4000 CMOS, 4518, DIP16, 18V; Logic Family / Base Number:CD4518; Counter Type:BCD, Up; Clock Frequency:8MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4518BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4518BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4518BE
IC BCD COUNTER DUAL 4-BIT 16DIP

IC BCD COUNTER DUAL 4-BIT 16DIP

Supplier's Site
Counters, Dividers - CD4518BE - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4518BE
Counters, Dividers CD4518BE
IC BCD UP COUNTER DUAL 16-DIP

IC BCD UP COUNTER DUAL 16-DIP

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4518BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4518BE
Logic - Counters, Dividers CD4518BE
IC BCD UP COUNTER DUAL 16-DIP

IC BCD UP COUNTER DUAL 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD4518BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4518BE
Counters, Dividers CD4518BE
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4518BE 006231-CD4518BE 296-2076-5-ND 33AH3824 CD4518BE CD4518BE CD4518BE CD4518BE
Product Name CD4518B CMOS Dual BCD Up-Counter Logic - Logic - Counters, Dividers - CD4518BE Counters, Dividers Ic, 4000 Cmos, 4518, Dip16, 18V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter BCD, Up BCD/Decade Counter
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V; 3V 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
SN54ALS163B Synchronous 4-Bit Binary Counters - 83022022A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,LCCC
View Details
4 suppliers
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters - SN74ALS867ANT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers