Texas Instruments CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024PWR

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024PWR - Texas Instruments
Dallas, TX, United States
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HC4024PWR
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024PWR
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4024PWR - 102280-CD74HC4024PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4024PWR
102280-CD74HC4024PWR
Logic - Logic - Counters, Dividers - CD74HC4024PWR 102280-CD74HC4024PWR
Manufacturer: Texas Instruments Win Source Part Number: 102280-CD74HC4024PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 102280-CD74HC4024PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC4024PWR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-31587-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31587-6-ND
Counters, Dividers 296-31587-6-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-31587-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31587-2-ND
Counters, Dividers 296-31587-2-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-31587-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31587-1-ND
Counters, Dividers 296-31587-1-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4024PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4024PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4024PWR
IC BINARY COUNTER 7-BIT 14TSSOP

IC BINARY COUNTER 7-BIT 14TSSOP

Supplier's Site
Counters, Dividers - CD74HC4024PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4024PWR
Counters, Dividers CD74HC4024PWR
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now
Logic - Counters, Dividers - CD74HC4024PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4024PWR
Logic - Counters, Dividers CD74HC4024PWR
IC 7-STAGE BIN RIP CNTR 14TSSOP

IC 7-STAGE BIN RIP CNTR 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4024PWR 102280-CD74HC4024PWR CD74HC4024PWR 296-31587-6-ND CD74HC4024PWR CD74HC4024PWR CD74HC4024PWR
Product Name CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Logic - Logic - Counters, Dividers - CD74HC4024PWR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; 14-TSSOP SOP; SSOP; TSSOP14 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
8 suppliers