Texas Instruments SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters SN74ALS169BNSR

Description
4-Bit Synchronous Up/Down Binary Counters 16-SO 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BNSR - Texas Instruments
Dallas, TX, United States
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters
SN74ALS169BNSR
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters SN74ALS169BNSR
4-Bit Synchronous Up/Down Binary Counters 16-SO 0 to 70

4-Bit Synchronous Up/Down Binary Counters 16-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS169BNSR - 116387-SN74ALS169BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS169BNSR
116387-SN74ALS169BNSR
Logic - Logic - Counters, Dividers - SN74ALS169BNSR 116387-SN74ALS169BNSR
Manufacturer: Texas Instruments Win Source Part Number: 116387-SN74ALS169BNS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116387-SN74ALS169BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALS169BNSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-13148-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13148-2-ND
Counters, Dividers 296-13148-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS169BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS169BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS169BNSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - SN74ALS169BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS169BNSR
Counters, Dividers SN74ALS169BNSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Logic - Counters, Dividers - SN74ALS169BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS169BNSR
Logic - Counters, Dividers SN74ALS169BNSR
IC SYNC 4BIT BINARY COUNTR 16SO

IC SYNC 4BIT BINARY COUNTR 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS169BNSR 116387-SN74ALS169BNSR SN74ALS169BNSR 296-13148-2-ND SN74ALS169BNSR SN74ALS169BNSR SN74ALS169BNSR
Product Name SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74ALS169BNSR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC 16-SO SOP; SOP16 SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059M96 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
CD54HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - 5962-8994701MEA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
5 suppliers