Texas Instruments SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191AD

Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191AD - Texas Instruments
Dallas, TX, United States
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters
SN74ALS191AD
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191AD
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS191AD - Rochester Electronics
Newburyport, MA, United States
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters

SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters

Supplier's Site Datasheet
Counters, Dividers - SN74ALS191AD-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74ALS191AD-ND
Counters, Dividers SN74ALS191AD-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259023-SN74ALS191AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259023-SN74ALS191AD
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259023-SN74ALS191AD
Win Source Part Number: 1259023-SN74ALS191AD Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS191ADE4,2156- SN74ALS191AD,SN74ALS 191ADE4,TEXTISSN74AL S191AD Base Product Number: 74ALS191

Win Source Part Number: 1259023-SN74ALS191AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS191ADE4,2156-SN74ALS191AD,SN74ALS191ADE4,TEXTISSN74ALS191AD
Base Product Number: 74ALS191

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS191AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS191AD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS191AD
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74ALS191AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS191AD
Counters, Dividers SN74ALS191AD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS191AD SN74ALS191AD SN74ALS191AD-ND 1259023-SN74ALS191AD SN74ALS191AD SN74ALS191AD
Product Name SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF3A - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
3 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Counters, Dividers - 74F160ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details
2 suppliers