Texas Instruments SN74F161A Synchronous 4-Bit Binary Counter SN74F161ANSR

Description
Synchronous 4-Bit Binary Counter 16-SO 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counter 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F161A Synchronous 4-Bit Binary Counter - SN74F161ANSR - Texas Instruments
Dallas, TX, United States
SN74F161A Synchronous 4-Bit Binary Counter
SN74F161ANSR
SN74F161A Synchronous 4-Bit Binary Counter SN74F161ANSR
Synchronous 4-Bit Binary Counter 16-SO 0 to 70

Synchronous 4-Bit Binary Counter 16-SO 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-13185-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13185-1-ND
Counters, Dividers 296-13185-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-13185-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13185-6-ND
Counters, Dividers 296-13185-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-13185-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13185-2-ND
Counters, Dividers 296-13185-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74F161ANSR - 006727-SN74F161ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F161ANSR
006727-SN74F161ANSR
Logic - Logic - Counters, Dividers - SN74F161ANSR 006727-SN74F161ANSR
Manufacturer: Texas Instruments Win Source Part Number: 006727-SN74F161ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006727-SN74F161ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - SN74F161ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F161ANSR
Logic - Counters, Dividers SN74F161ANSR
IC SYNC BINARY COUNTER 16SO

IC SYNC BINARY COUNTER 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F161ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F161ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F161ANSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - SN74F161ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F161ANSR
Counters, Dividers SN74F161ANSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F161ANSR 296-13185-1-ND 006727-SN74F161ANSR SN74F161ANSR SN74F161ANSR SN74F161ANSR
Product Name SN74F161A Synchronous 4-Bit Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - SN74F161ANSR Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" 16-SO SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family F
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74161PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
8 suppliers