The CD74HC163M96 is a 4-bit binary counter with synchronous reset, designed for high-speed counting applications. It is packaged in a 16-pin SOIC with dimensions compatible with tape and reel packaging, featuring a 330.0 mm reel diameter and 2500-unit supply quantity. The device operates over a temperature range of -55°C to 125°C, supports 2V to 6V supply voltage, and includes look-ahead carry logic for cascading. The part complies with CMOS input levels and features synchronous loading and counting on the clock's positive edge.
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 202384-CD74HC163M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC SYNC BINARY COUNT 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC163M96 | 202384-CD74HC163M96 | CD74HC163M96 | 296-CD74HC163M96CT-ND | CD74HC163M96 | CD74HC163M96 | CD74HC163M96 |
| Product Name | CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset | Logic - Logic - Counters, Dividers - CD74HC163M96 | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 4 bits |