Texas Instruments SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 7600601EA

Description
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 7600601EA - Texas Instruments
Dallas, TX, United States
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear)
7600601EA
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 7600601EA
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125

Buy Now Datasheet
 - 7600601EA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Supplier's Site Datasheet
Counters, Dividers - 7600601EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7600601EA
Counters, Dividers 7600601EA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7600601EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7600601EA
SYNCHRONOUS 4-BIT UP/DOWN COUNTE

SYNCHRONOUS 4-BIT UP/DOWN COUNTE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 7600601EA 7600601EA 7600601EA 7600601EA
Product Name SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F193FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
 - 93L16FM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
SN54HC4024 Asynchronous 7-Bit Binary Counters - 8601201CA - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers