Texas Instruments CD4018B CMOS Presettable Divide-By-N Counter CD4018BPW

Description
CMOS Presettable Divide-By-N Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Divide-By-N Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Dallas, TX, United States
CD4018B CMOS Presettable Divide-By-N Counter
CD4018BPW
CD4018B CMOS Presettable Divide-By-N Counter CD4018BPW
CMOS Presettable Divide-By-N Counter 16-TSSOP -55 to 125

CMOS Presettable Divide-By-N Counter 16-TSSOP -55 to 125

Buy Now Datasheet
 - CD4018BPW - Rochester Electronics
Newburyport, MA, United States
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDSO16

Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-CD4018BPW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4018BPW-ND
Counters, Dividers 296-CD4018BPW-ND
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-TSSOP

Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4018BPW - 129811-CD4018BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4018BPW
129811-CD4018BPW
Logic - Logic - Counters, Dividers - CD4018BPW 129811-CD4018BPW
Manufacturer: Texas Instruments Win Source Part Number: 129811-CD4018BPW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Reset: Asynchronous Timing: Synchronous Count Rate: 8.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129811-CD4018BPW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD4018BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4018BPW
Counters, Dividers CD4018BPW
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-TSSOP

Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4018BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4018BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4018BPW
IC DIVIDER BY N 5-BIT 16TSSOP

IC DIVIDER BY N 5-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - CD4018BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4018BPW
Logic - Counters, Dividers CD4018BPW
IC DIV-BY-N COUNTR PRSET 16TSSOP

IC DIV-BY-N COUNTR PRSET 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD4018BPW CD4018BPW 296-CD4018BPW-ND 129811-CD4018BPW CD4018BPW CD4018BPW CD4018BPW
Product Name CD4018B CMOS Presettable Divide-By-N Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4018BPW Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Features Presettable
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CD4000 CMOS
Number of Stages (Bits) 5 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F161ALM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 75 MHz
View Details
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-87517012A - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
10 suppliers
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset - CD74HC192E - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
7 suppliers