Texas Instruments CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters CD54HC40103F3A

Description
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD54HC40103F3A - Texas Instruments
Dallas, TX, United States
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters
CD54HC40103F3A
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters CD54HC40103F3A
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-CDIP -55 to 125

High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HC40103F3A - 1159964-CD54HC40103F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HC40103F3A
1159964-CD54HC40103F3A
Logic - Logic - Counters, Dividers - CD54HC40103F3A 1159964-CD54HC40103F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159964-CD54HC40103F 3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159964-CD54HC40103F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC40103F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC40103F3A
HIGH SPEED CMOS LOGIC 8-STAGE SY

HIGH SPEED CMOS LOGIC 8-STAGE SY

Supplier's Site
Counters, Dividers - CD54HC40103F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC40103F3A
Counters, Dividers CD54HC40103F3A
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube - 815-CD54HC40103F3A - Utmel Electronic Limited
Hong Kong, China
Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube
815-CD54HC40103F3A
Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube 815-CD54HC40103F3A
Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube

Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54HC40103F3A 1159964-CD54HC40103F3A CD54HC40103F3A CD54HC40103F3A 815-CD54HC40103F3A
Product Name CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters Logic - Logic - Counters, Dividers - CD54HC40103F3A Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube
Counter Category Synchronous Asynchronous
Supply Voltage 6 2 V ~ 6 V 4.5V
Package Type CDIP,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm) DIP; CDIP
Logic Family HC CMOS; CMOS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS163A Synchronous 4-Bit Counters - 76034012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
SN54ALS161B Synchronous 4-Bit Binary Counters - 83022012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers