Texas Instruments SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver SN74AVC6T622ZXYR

Description
Audio Codec AC'97 Voltage-Translation Transceiver 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
Audio Codec AC'97 Voltage-Translation Transceiver 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC6T622 is a 6-bit voltage-level transceiver for interfacing 1.8 V AC'97 audio codec controllers with 3.3 V AC'97 codec links. It features dual-supply pins supporting a 1.2 V to 3.6 V power range for both A and B ports, with outputs in high-impedance state when either supply is off. The part is available in a 20-ball ZXY BGA package measuring 3 mm × 2.5 mm. It complies with AC'97 electrical interface specifications and meets ESD protection standards of 7000 V HBM, 200 V MM, and 1500 V CDM. Latch-up performance exceeds 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74AVC6T622 is a 6-bit voltage-level transceiver for interfacing 1.8 V AC'97 audio codec controllers with 3.3 V AC'97 codec links. It features dual-supply pins supporting a 1.2 V to 3.6 V power range for both A and B ports, with outputs in high-impedance state when either supply is off. The part is available in a 20-ball ZXY BGA package measuring 3 mm × 2.5 mm. It complies with AC'97 electrical interface specifications and meets ESD protection standards of 7000 V HBM, 200 V MM, and 1500 V CDM. Latch-up performance exceeds 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver - SN74AVC6T622ZXYR - Texas Instruments
Dallas, TX, United States
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver
SN74AVC6T622ZXYR
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver SN74AVC6T622ZXYR
Audio Codec AC'97 Voltage-Translation Transceiver 20-BGA MICROSTAR JUNIOR -40 to 85

Audio Codec AC'97 Voltage-Translation Transceiver 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
CODECS - 296-24460-2-ND - DigiKey
Thief River Falls, MN, United States
Transceiver 20-BGA Microstar Junior (2.5x3.0)

Transceiver 20-BGA Microstar Junior (2.5x3.0)

Buy Now Datasheet
Singapore, Singapore
BGA Interface Transceiver IC
716-SN74AVC6T622ZXYR
BGA Interface Transceiver IC 716-SN74AVC6T622ZXYR
Audio Codec AC''97 Voltage-Translation Transceiver 20-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN74AVC6T622ZXYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-SN74AVC6T622ZXYR can be used for catalog matching and distributor lookup.

Audio Codec AC''97 Voltage-Translation Transceiver 20-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN74AVC6T622ZXYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-SN74AVC6T622ZXYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - SN74AVC6T622ZXYR - 1254132-SN74AVC6T622ZXYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - SN74AVC6T622ZXYR
1254132-SN74AVC6T622ZXYR
Interface - Interface - CODECs - SN74AVC6T622ZXYR 1254132-SN74AVC6T622ZXYR
Manufacturer: Texas Instruments Win Source Part Number: 1254132-SN74AVC6T622 ZXYR Packaging: Reel - TR Type: Audio, AC '97 Operating Temperature Range: -40°C ~ 85°C Package: 20-UFBGA Mounting: SMD Operating Supply Voltage: 1.2 V ~ 3.6 V Voltage - Supply, Digital: 1.2 V ~ 3.6 V Resolution (Bits): 6 b Sigma Delta: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA Microstar Junior (2.5x3.0) Alternative Parts (Cross-Reference): SN74AVC6T622RGYR; SN74AVC6T622ZXYR; SN74AVC6T622PWR; SN74AVC6T622PWRG4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254132-SN74AVC6T622ZXYR
Packaging: Reel - TR
Type: Audio, AC '97
Operating Temperature Range: -40°C ~ 85°C
Package: 20-UFBGA
Mounting: SMD
Operating Supply Voltage: 1.2 V ~ 3.6 V
Voltage - Supply, Digital: 1.2 V ~ 3.6 V
Resolution (Bits): 6 b
Sigma Delta: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-BGA Microstar Junior (2.5x3.0)
Alternative Parts (Cross-Reference): SN74AVC6T622RGYR; SN74AVC6T622ZXYR; SN74AVC6T622PWR; SN74AVC6T622PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC6T622ZXYR 296-24460-2-ND 716-SN74AVC6T622ZXYR 1254132-SN74AVC6T622ZXYR
Product Name SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver CODECS BGA Interface Transceiver IC Interface - Interface - CODECs - SN74AVC6T622ZXYR
Device Type Transceiver; Codec Codec Transceiver
Features RoHS RoHS
Supply Voltage 1.2V; 3.6V Other; 1.2 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
PCM3500 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec - PCM3500EG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Package Type SSOP
View Details
8 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details