Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
16-bit Audio CODEC, 1ADC/1DAC, Serial, 3.3V, 26kS/s, 92dB SNR, SSOP Product overview: PCM3500EG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3500EG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1030062-PCM3500EG4
Category: Integrated Circuits (ICs)>Interface - CODECs
Series: SoundPlus™
Type: Voice-Band
Package: Tube
Standard Package: 58
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 92
Dynamic Range, ADCs / DACs (db) Typ: 88 / 92
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): AD73311LARSZ-REEL7; PCM3500E; PCM3500E/2K; PCM3501E; AD73311LARSZ; AD73311ARSZ-REELPCM3
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: PCM3500
Voice-Band Interface 16 b Serial 24-SSOP
IC VOICE/MODEM CODEC 24-SSOP
Interface - CODECs Lo-Vlt Lo-Pwr Mono Voice/Modem Codec
Voice-Band Interface 16 b Serial 24-SSOP
IC VOICE/MODEM CODEC 24-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3500EG4 | 716-PCM3500EG4 | 1030062-PCM3500EG4 | PCM3500EG4-ND | PCM3500EG4 | PCM3500EG4 | PCM3500EG4 | PCM3500EG4 |
| Product Name | PCM3500 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec | 16-bit 3.3V SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | Codec | Voice-Band | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP | SSOP | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP-24 | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | SSOP; 24-SSOP (0.209", 5.30mm Width) |