Texas Instruments SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver SN74AVC6T622RGYR

Description
Audio Codec AC'97 Voltage-Translation Transceiver 20-VQFN -40 to 85
Request a Quote
Description
Audio Codec AC'97 Voltage-Translation Transceiver 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC6T622 is a voltage-level transceiver designed for interfacing 1.8 V audio codec (AC'97) controllers with 3.3 V AC'97 codec links. It features configurable I/O switching levels and operates over a power supply range of 1.2 V to 3.6 V, making it suitable for low-power applications. The device supports a 6-bit wide data path and complies with the AC'97 electrical interface specifications, ensuring compatibility with modern audio systems. It includes dual supply pins for separate voltage tracking of the A and B ports, and when either supply voltage is turned off, all outputs enter a high-impedance state to conserve power. The SN74AVC6T622 is available in multiple package options, including a 20-ball BGA package, which is compact and ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SN74AVC6T622 is a voltage-level transceiver designed for interfacing 1.8 V audio codec (AC'97) controllers with 3.3 V AC'97 codec links. It features configurable I/O switching levels and operates over a power supply range of 1.2 V to 3.6 V, making it suitable for low-power applications. The device supports a 6-bit wide data path and complies with the AC'97 electrical interface specifications, ensuring compatibility with modern audio systems. It includes dual supply pins for separate voltage tracking of the A and B ports, and when either supply voltage is turned off, all outputs enter a high-impedance state to conserve power. The SN74AVC6T622 is available in multiple package options, including a 20-ball BGA package, which is compact and ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver - SN74AVC6T622RGYR - Texas Instruments
Dallas, TX, United States
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver
SN74AVC6T622RGYR
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver SN74AVC6T622RGYR
Audio Codec AC'97 Voltage-Translation Transceiver 20-VQFN -40 to 85

Audio Codec AC'97 Voltage-Translation Transceiver 20-VQFN -40 to 85

Buy Now Datasheet
CODECS - 296-24459-2-ND - DigiKey
Thief River Falls, MN, United States
Transceiver 20-VQFN (3.5x4.5)

Transceiver 20-VQFN (3.5x4.5)

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Interface Transceiver IC
716-SN74AVC6T622RGYR
3.6V VQFN Interface Transceiver IC 716-SN74AVC6T622RGYR
6-Bit Voltage Translator IC, VQFN, 1.2-3.6V, CMOS Product overview: SN74AVC6T622RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-SN74AVC6T622RGYR can be used for catalog matching and distributor lookup.

6-Bit Voltage Translator IC, VQFN, 1.2-3.6V, CMOS Product overview: SN74AVC6T622RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-SN74AVC6T622RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - SN74AVC6T622RGYR - 1254131-SN74AVC6T622RGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - SN74AVC6T622RGYR
1254131-SN74AVC6T622RGYR
Interface - Interface - CODECs - SN74AVC6T622RGYR 1254131-SN74AVC6T622RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1254131-SN74AVC6T622 RGYR Packaging: Reel - TR Type: Audio, AC '97 Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.2 V ~ 3.6 V Voltage - Supply, Digital: 1.2 V ~ 3.6 V Resolution (Bits): 6 b Sigma Delta: No Family Name: SN74AVC6T622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74AVC6T622ZXYR; SN74AVC6T622PWR; SN74AVC6T622PWRG4; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254131-SN74AVC6T622RGYR
Packaging: Reel - TR
Type: Audio, AC '97
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.2 V ~ 3.6 V
Voltage - Supply, Digital: 1.2 V ~ 3.6 V
Resolution (Bits): 6 b
Sigma Delta: No
Family Name: SN74AVC6T622
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): SN74AVC6T622ZXYR; SN74AVC6T622PWR; SN74AVC6T622PWRG4;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC6T622RGYR 296-24459-2-ND 716-SN74AVC6T622RGYR 1254131-SN74AVC6T622RGYR
Product Name SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver CODECS 3.6V VQFN Interface Transceiver IC Interface - Interface - CODECs - SN74AVC6T622RGYR
Device Type Transceiver; Codec Codec Transceiver
Features RoHS RoHS
Supply Voltage 1.2V; 3.6V Other; 1.2 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
PCM2902B Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out - PCM2902BDB - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
5 suppliers
CODECS - LM4549AVHX - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Codec
Features RoHS
Supply Voltage Other; 4.2V ~ 5.5V
View Details
PCM3060 24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate - PCM3060PW - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
9 suppliers