The PCM2902B is a stereo audio codec with a USB interface, single-ended analog input/output, and S/PDIF output, designed for USB audio applications such as headsets and audio interfaces. It is packaged in a 28-pin SSOP with dimensions of 530 mm length, 10.5 mm width, and 4 mm alignment groove width, and operates over a temperature range of -25°C to +85°C. The device is bus-powered with a 5 V supply, features a 16-bit delta-sigma ADC and DAC, supports sampling rates up to 48 kHz for playback and 48 kHz for recording, and includes an on-chip 12 MHz clock generator. USB compliance is certified by USB-IF, with support for adaptive and asynchronous modes. Analog performance includes a DAC THD+N of 0.005%, SNR of 96 dB, and dynamic range of 93 dB at 5 V. The device includes an HID function for volume and mute controls and meets USB 2.0 full-speed specification.
Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Stereo Audio Codec with USB Interface
IC STEREO AUD CODEC W/USB 28SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2902BDB | PCM2902BDB-ND | PCM2902BDB | PCM2902BDB | PCM2902BDB |
| Product Name | PCM2902B Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out | CODECS | CODECS | Audio D/A Converter ICs | CODECS |
| Technology | USB | USB | |||
| Device Type | Codec | Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS |