Texas Instruments CODECS LM4549AVHX

Description
AC '97, Stereo Audio Interface 18 b AC '97, Stereo Audio 48-LQFP (7x7)
Description
AC '97, Stereo Audio Interface 18 b AC '97, Stereo Audio 48-LQFP (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4549AVHX is a multi-channel audio codec designed for PC systems, compliant with the AC '97 Rev 2.1 architecture. It utilizes 18-bit Sigma-Delta ADCs and DACs, providing a dynamic range of 90 dB for ADCs and 89 dB for DACs, ensuring high-quality audio performance. The codec supports full duplex stereo operation with access to multiple inputs, including 4 stereo and 4 mono inputs, each with independent gain, attenuation, and mute controls. This product features advanced sample rate conversion capabilities, allowing programmable sample rates from 4 kHz to 48 kHz in 1 Hz increments. It also includes National's 3D Sound stereo enhancement technology and supports multiple codec configurations through an Extended AC Link, enabling up to 8 simultaneous channels of streaming data. The LM4549AVHX operates within an extended temperature range of -40°C to 85°C, making it suitable for various applications beyond standard PC audio systems, including portable devices and multi-channel audio frequency systems. The codec is packaged in a 48-lead LQFP format, measuring 7x7 mm, and offers both 3.3V and 5V supply options for digital operation.

Datasheet Summary
Powered by GS/AI

The LM4549AVHX is a multi-channel audio codec designed for PC systems, compliant with the AC '97 Rev 2.1 architecture. It utilizes 18-bit Sigma-Delta ADCs and DACs, providing a dynamic range of 90 dB for ADCs and 89 dB for DACs, ensuring high-quality audio performance. The codec supports full duplex stereo operation with access to multiple inputs, including 4 stereo and 4 mono inputs, each with independent gain, attenuation, and mute controls. This product features advanced sample rate conversion capabilities, allowing programmable sample rates from 4 kHz to 48 kHz in 1 Hz increments. It also includes National's 3D Sound stereo enhancement technology and supports multiple codec configurations through an Extended AC Link, enabling up to 8 simultaneous channels of streaming data. The LM4549AVHX operates within an extended temperature range of -40°C to 85°C, making it suitable for various applications beyond standard PC audio systems, including portable devices and multi-channel audio frequency systems. The codec is packaged in a 48-lead LQFP format, measuring 7x7 mm, and offers both 3.3V and 5V supply options for digital operation.

Suppliers

Company
Product
Description
Supplier Links
CODECS - LM4549AVHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC '97, Stereo Audio Interface 18 b AC '97, Stereo Audio 48-LQFP (7x7)

AC '97, Stereo Audio Interface 18 b AC '97, Stereo Audio 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number LM4549AVHX
Product Name CODECS
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers