24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate 28-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236459-PCM3060PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
24-bit Stereo Audio Codec, 192kHz, 99dB SNR, Serial/I2C/SPI, 5V, TSSOP Product overview: PCM3060PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3060PW can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 28-TSSOP
Interface - CODECs 24B 96/192kHz Asynchronous Stereo
Stereo Audio Interface 24 b Serial 28-TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
IC ASYNC STEREO CODEC 28-TSSOP
IC, STEREO AUDIO CODEC, 24BIT, SMD; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
IC ASYNC STEREO CODEC 28-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3060PW | 1236459-PCM3060PW | 716-PCM3060PW | 296-21668-5-ND | PCM3060PW | PCM3060PW | PCM3060PW | 28AH4680 | PCM3060PW |
| Product Name | PCM3060 24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate | Interface - Interface - CODECs - PCM3060PW | 192kHz 5V TSSOP Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | CODECS | Ic, Stereo Audio Codec, 24Bit, Smd; Audio Codec Type Texas Instruments | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Codec | Stereo Audio | Codec | Sensor Interface; Codec | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | TSSOP | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP-28 | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173", 4.40mm Width) |