Texas Instruments SN74AS867 Synchronous 8-Bit Up/Down Counters SN74AS867NT

Description
Synchronous 8-Bit Up/Down Counters 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Counters 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Dallas, TX, United States
SN74AS867 Synchronous 8-Bit Up/Down Counters
SN74AS867NT
SN74AS867 Synchronous 8-Bit Up/Down Counters SN74AS867NT
Synchronous 8-Bit Up/Down Counters 24-PDIP 0 to 70

Synchronous 8-Bit Up/Down Counters 24-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74AS867NT - 065306-SN74AS867NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74AS867NT
065306-SN74AS867NT
Logic - Logic - Counters, Dividers - SN74AS867NT 065306-SN74AS867NT
Manufacturer: Texas Instruments Win Source Part Number: 065306-SN74AS867NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065306-SN74AS867NT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS867NT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDIP24

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDIP24

Supplier's Site Datasheet
Counters, Dividers - 296-6380-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-6380-5-ND
Counters, Dividers 296-6380-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Buy Now Datasheet
Counters, Dividers - SN74AS867NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS867NT
Counters, Dividers SN74AS867NT
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS867NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS867NT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS867NT
IC BINARY COUNTER 8-BIT 24DIP

IC BINARY COUNTER 8-BIT 24DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS867NT 065306-SN74AS867NT SN74AS867NT 296-6380-5-ND SN74AS867NT SN74AS867NT
Product Name SN74AS867 Synchronous 8-Bit Up/Down Counters Logic - Logic - Counters, Dividers - SN74AS867NT Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous
Counter Direction Bidirectional Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP; PDIP; 24-PDIP DIP; DIP24 DIP; "24-DIP (0.300"", 7.62mm)" DIP; 24-DIP (0.300\", 7.62mm)
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - SN74F163ANS - 065458-SN74F163ANS - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-SO
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040B-W - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers