CD4026BE is a CMOS decade counter/divider with decoded 7-segment display outputs and display enable in a 16-pin PDIP package. It operates over a temperature range of -55 to 125°C and is supplied in a tube format. The package dimensions are 506 mm in length, 13.97 mm in width, and a thickness of 11230 µm, with an alignment groove width of 4.32 mm.
CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006167-CD4026BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Counter/Divider Single 5-Bit Decade UP
Counter/Divider Single 5-Bit Decade UP
Counter/Divider Single 5-Bit Decade UP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-PDIP
IC DECADE COUNTER 5-BIT 16DIP
IC COUNTER/DIVIDR DECADE 16-DIP
IC COUNTER/DIVIDR DECADE 16-DIP
IC, BUFFER/DRIVER/RECEIV
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-PDIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4026BE | 006167-CD4026BE | 6629590 | 6629590P | 296-14260-5-ND | CD4026BE | CD4026BE | CD4026BE | 33AH3793 | CD4026BE |
| Product Name | CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable | Logic - Logic - Counters, Dividers - CD4026BE | Counter ICs | Counter ICs | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | Decade / Divider | |||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 18 v, 3 v | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,TSSOP | DIP; PDIP; 16-PDIP | DIP; Pdip | DIP; PDIP; PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300", 7.62mm) | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 | CMOS; 4000 | CMOS; 4000 | |||||||
| Number of Stages (Bits) | 7 bits | 5 bits | 5 bits |