Texas Instruments CD4017B CMOS Decade Counter with 10 Decoded Outputs CD4017BE

Description
CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125
Request a Quote
Description
CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4017BE is a CMOS decade counter with 10 decoded outputs in a 16-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11230 µm in thickness, with a 4.32 mm alignment groove width. It operates across a temperature range of -55 to 125°C and is supplied in a tube packaging format with non-lead-free NIPDAU finish. The device is constructed for use in multi-device counting chains and supports ripple-clocking of succeeding devices.

Datasheet Summary
Powered by GS/AI

The CD4017BE is a CMOS decade counter with 10 decoded outputs in a 16-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11230 µm in thickness, with a 4.32 mm alignment groove width. It operates across a temperature range of -55 to 125°C and is supplied in a tube packaging format with non-lead-free NIPDAU finish. The device is constructed for use in multi-device counting chains and supports ripple-clocking of succeeding devices.

Suppliers

Company
Product
Description
Supplier Links
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BE - Texas Instruments
Dallas, TX, United States
CD4017B CMOS Decade Counter with 10 Decoded Outputs
CD4017BE
CD4017B CMOS Decade Counter with 10 Decoded Outputs CD4017BE
CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125

CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125

Buy Now Datasheet
 - CD4017BE - Rochester Electronics
Newburyport, MA, United States
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDIP16

Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4017BE - 006161-CD4017BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4017BE
006161-CD4017BE
Logic - Logic - Counters, Dividers - CD4017BE 006161-CD4017BE
Manufacturer: Texas Instruments Win Source Part Number: 006161-CD4017BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 5.5MHz Family Name: CD4017 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4017BEY; MC14017BCP; MC14017BCPG; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 006161-CD4017BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Family Name: CD4017
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4017BEY; MC14017BCP; MC14017BCPG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet
Counter ICs - 7320691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
7320691P
Counter ICs 7320691P
Counter/Divider Single 5-Bit Decade UP

Counter/Divider Single 5-Bit Decade UP

Supplier's Site
Counter ICs - 9215166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
9215166
Counter ICs 9215166
Counter/Divider Single 5-Bit Decade UP

Counter/Divider Single 5-Bit Decade UP

Supplier's Site
Counter ICs - 7320691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
7320691
Counter ICs 7320691
Counter/Divider Single 5-Bit Decade UP

Counter/Divider Single 5-Bit Decade UP

Supplier's Site
Counters, Dividers - 296-2037-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2037-5-ND
Counters, Dividers 296-2037-5-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Ic, 4000 Cmos, 4017, Dip16, 18V Rohs Compliant Texas Instruments - 28AH2022 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4017, Dip16, 18V Rohs Compliant Texas Instruments
28AH2022
Ic, 4000 Cmos, 4017, Dip16, 18V Rohs Compliant Texas Instruments 28AH2022
IC, 4000 CMOS, 4017, DIP16, 18V ROHS COMPLIANT: YES

IC, 4000 CMOS, 4017, DIP16, 18V ROHS COMPLIANT: YES

Supplier's Site
Logic - Counters, Dividers - CD4017BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4017BE
Logic - Counters, Dividers CD4017BE
IC 10-OUT DECADE COUNTER 16-DIP

IC 10-OUT DECADE COUNTER 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD4017BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4017BE
Counters, Dividers CD4017BE
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Buy Now
Counters, Dividers - CD4017BE - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4017BE
Counters, Dividers CD4017BE
IC 10-OUT DECADE COUNTER 16-DIP

IC 10-OUT DECADE COUNTER 16-DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4017BE
Logic ICs >> Counters / Dividers CD4017BE
Positive Edge 3V~18V 10 1 5.5MHz DIP-16 Counters / Dividers ROHS

Positive Edge 3V~18V 10 1 5.5MHz DIP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4017BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4017BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4017BE
IC DECADE COUNTER 10BIT 16DIP

IC DECADE COUNTER 10BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4017BE CD4017BE 006161-CD4017BE 7320691P 9215166 296-2037-5-ND 28AH2022 CD4017BE CD4017BE CD4017BE CD4017BE CD4017BE
Product Name CD4017B CMOS Decade Counter with 10 Decoded Outputs Logic - Logic - Counters, Dividers - CD4017BE Counter ICs Counter ICs Counters, Dividers Ic, 4000 Cmos, 4017, Dip16, 18V Rohs Compliant Texas Instruments Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic ICs >> Counters / Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter Ring BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3V; 18 3 V ~ 18 V 3V; 18 v, 3 v 1.8V; 3 V ~ 18 V 3 V ~ 18 V 3V~18V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP16 DIP; PDIP; 16-PDIP DIP; PDIP; PDIP DIP; Pdip DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300", 7.62mm) DIP
Logic Family CD4000 CMOS CMOS; CMOS Cmos
Number of Stages (Bits) 10 bits 5 bits 5 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
8 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
7 suppliers
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020MG4 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
2 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWRE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details