Texas Instruments CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BNSR

Description
CMOS Octal Counter with 8 Decoded Outputs 16-SO -55 to 125
Request a Quote
Description
CMOS Octal Counter with 8 Decoded Outputs 16-SO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4022BNSR is a CMOS octal counter with 8 decoded outputs in a 16-lead small-outline package (SOP), operating over a temperature range of -55 to 125 °C. It is supplied in tape and reel packaging with a quantity of 2000 units per reel, with tape dimensions supporting a component width of 8.1 mm, length of 10.4 mm, and thickness of 2.5 mm. The device features a pin 1 orientation in quadrant Q1 and uses a lead-free NIPDAU finish with a Level-1 moisture sensitivity rating. The packaging conforms to standard 330.0 mm reel diameter and 353.0 mm box dimensions for shipping. The part meets no specific standards beyond its operational ratings and generic surface-mount packaging compliance.

Datasheet Summary
Powered by GS/AI

The CD4022BNSR is a CMOS octal counter with 8 decoded outputs in a 16-lead small-outline package (SOP), operating over a temperature range of -55 to 125 °C. It is supplied in tape and reel packaging with a quantity of 2000 units per reel, with tape dimensions supporting a component width of 8.1 mm, length of 10.4 mm, and thickness of 2.5 mm. The device features a pin 1 orientation in quadrant Q1 and uses a lead-free NIPDAU finish with a Level-1 moisture sensitivity rating. The packaging conforms to standard 330.0 mm reel diameter and 353.0 mm box dimensions for shipping. The part meets no specific standards beyond its operational ratings and generic surface-mount packaging compliance.

Suppliers

Company
Product
Description
Supplier Links
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BNSR - Texas Instruments
Dallas, TX, United States
CD4022B CMOS Octal Counter with 8 Decoded Outputs
CD4022BNSR
CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BNSR
CMOS Octal Counter with 8 Decoded Outputs 16-SO -55 to 125

CMOS Octal Counter with 8 Decoded Outputs 16-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4022BNSR - 012831-CD4022BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4022BNSR
012831-CD4022BNSR
Logic - Logic - Counters, Dividers - CD4022BNSR 012831-CD4022BNSR
Manufacturer: Texas Instruments Win Source Part Number: 012831-CD4022BNSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 6MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012831-CD4022BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 6MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14098-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14098-2-ND
Counters, Dividers 296-14098-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-14098-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14098-1-ND
Counters, Dividers 296-14098-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-14098-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14098-6-ND
Counters, Dividers 296-14098-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
 - CD4022BNSR - Rochester Electronics
Newburyport, MA, United States
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16

Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4022BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4022BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4022BNSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - CD4022BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4022BNSR
Logic - Counters, Dividers CD4022BNSR
IC COUNTER/DIVIDER OCT 16SO

IC COUNTER/DIVIDER OCT 16SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4022BNSR
Logic ICs >> Counters / Dividers CD4022BNSR
Positive Edge 3V~18V 4 1 6MHz SO-16 Counters / Dividers ROHS

Positive Edge 3V~18V 4 1 6MHz SO-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - CD4022BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4022BNSR
Counters, Dividers CD4022BNSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Counters, Dividers - CD4022BNSR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4022BNSR
Counters, Dividers CD4022BNSR
IC COUNTER/DIVIDER OCT 16SO

IC COUNTER/DIVIDER OCT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4022BNSR 012831-CD4022BNSR 296-14098-2-ND CD4022BNSR CD4022BNSR CD4022BNSR CD4022BNSR CD4022BNSR CD4022BNSR
Product Name CD4022B CMOS Octal Counter with 8 Decoded Outputs Logic - Logic - Counters, Dividers - CD4022BNSR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic ICs >> Counters / Dividers Counters, Dividers Counters, Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V~18V 1.8V; 3 V ~ 18 V 3 V ~ 18 V
Package Type PDIP,SO,TSSOP 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOP16 SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC; 16-SOIC (0.209", 5.30mm Width)
Logic Family CD4000 CMOS
Number of Stages (Bits) 10 bits 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F161AFMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HCT4520E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BPWE4 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
 - 40193BDC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details