Texas Instruments CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060MT

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060MT - Texas Instruments
Dallas, TX, United States
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HC4060MT
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060MT
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4060MTTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4060MTTR-ND
Counters, Dividers 296-CD74HC4060MTTR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4060MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4060MTDKR-ND
Counters, Dividers 296-CD74HC4060MTDKR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4060MTCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4060MTCT-ND
Counters, Dividers 296-CD74HC4060MTCT-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counter ICs - 2528631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2528631
Counter ICs 2528631
Counter Single, CD74HC4060MT

Counter Single, CD74HC4060MT

Supplier's Site
Counter ICs - 2528632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2528632P
Counter ICs 2528632P
Counter Single, CD74HC4060MT

Counter Single, CD74HC4060MT

Supplier's Site
Counter ICs - 2528632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2528632
Counter ICs 2528632
Counter Single, CD74HC4060MT

Counter Single, CD74HC4060MT

Supplier's Site
Logic - Logic - Counters, Dividers - CD74HC4060MT - 1028412-CD74HC4060MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4060MT
1028412-CD74HC4060MT
Logic - Logic - Counters, Dividers - CD74HC4060MT 1028412-CD74HC4060MT
Manufacturer: Texas Instruments Win Source Part Number: 1028412-CD74HC4060MT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028412-CD74HC4060MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - CD74HC4060MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4060MT
Counters, Dividers CD74HC4060MT
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4060MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4060MT
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4060MT
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC4060MT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4060MT
Logic - Counters, Dividers CD74HC4060MT
IC 14-STAGE BIN COUNTER 16SOIC

IC 14-STAGE BIN COUNTER 16SOIC

Supplier's Site Datasheet
Logic, 14-Stage Bin Counter, 16Soic; Logic Family / Base Number Texas Instruments - 26AJ5537 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 14-Stage Bin Counter, 16Soic; Logic Family / Base Number Texas Instruments
26AJ5537
Logic, 14-Stage Bin Counter, 16Soic; Logic Family / Base Number Texas Instruments 26AJ5537
LOGIC, 14-STAGE BIN COUNTER, 16SOIC; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes

LOGIC, 14-STAGE BIN COUNTER, 16SOIC; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4060MT 296-CD74HC4060MTTR-ND 2528631 1028412-CD74HC4060MT CD74HC4060MT CD74HC4060MT CD74HC4060MT 26AJ5537
Product Name CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator Counters, Dividers Counter ICs Logic - Logic - Counters, Dividers - CD74HC4060MT Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic, 14-Stage Bin Counter, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters - SN74HC163IPWRG4Q1 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
6 suppliers
Logic - Logic - Counters, Dividers - 74HC4520E - 198158-74HC4520E - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details