Texas Instruments SN74AS169A Synchronous 4-Bit Up/Down Binary Counters SN74AS169AN

Description
Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS169A Synchronous 4-Bit Up/Down Binary Counters - SN74AS169AN - Texas Instruments
Dallas, TX, United States
SN74AS169A Synchronous 4-Bit Up/Down Binary Counters
SN74AS169AN
SN74AS169A Synchronous 4-Bit Up/Down Binary Counters SN74AS169AN
Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74AS169AN - 211913-SN74AS169AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74AS169AN
211913-SN74AS169AN
Logic - Logic - Counters, Dividers - SN74AS169AN 211913-SN74AS169AN
Manufacturer: Texas Instruments Win Source Part Number: 211913-SN74AS169AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 75MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211913-SN74AS169AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 75MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS169AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 296-6339-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-6339-5-ND
Counters, Dividers 296-6339-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS169AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS169AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS169AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74AS169AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS169AN
Counters, Dividers SN74AS169AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS169AN 211913-SN74AS169AN SN74AS169AN 296-6339-5-ND SN74AS169AN SN74AS169AN
Product Name SN74AS169A Synchronous 4-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74AS169AN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; PDIP; 16-PDIP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
8 suppliers
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BMG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers