The CD4521B is a CMOS 24-stage frequency divider available in 16-pin packages, including PDIP, SOIC, SOP, and TSSOP, with an operating temperature range of -55 to 125°C.
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 771358-CD4521BMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Divide-by-2
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 24
Reset: Asynchronous
Count Rate: 13MHz
Family Name: CD4521
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC14521BDG; MC14521BDR2G; NLV14521BDR2G; NLV14521BDG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
IC DIVIDER BY 2 24-BIT 16SOIC
IC 24STAGE FREQ DIVIDER 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4521BMT | 296-CD4521BMTCT-ND | 771358-CD4521BMT | CD4521BMT | CD4521BMT | CD4521BMT |
| Product Name | CD4521B CMOS 24-Stage Frequency Divider | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4521BMT | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Number of Stages (Bits) | 7 bits | |||||
| Clock Frequency | 8 MHz | 13 MHz | 13 MHz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V |