Texas Instruments Logic - Logic - Counters, Dividers - 54191DMQB 54191DMQB

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129185-54191DMQB Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129185-54191DMQB Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 54191DMQB - 1129185-54191DMQB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 54191DMQB
1129185-54191DMQB
Logic - Logic - Counters, Dividers - 54191DMQB 1129185-54191DMQB
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129185-54191DMQB Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1129185-54191DMQB
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - 54191DMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
54191DMQB
Counters, Dividers 54191DMQB
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 1129185-54191DMQB 54191DMQB
Product Name Logic - Logic - Counters, Dividers - 54191DMQB Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4520P-E - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC4017PW,112 - Rochester Electronics
Specs
Counter Type Ring
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers
 - 74LS162APC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; PDIP; PDIP16
View Details