Texas Instruments CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD74HCT163M96

Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M96 - Texas Instruments
Dallas, TX, United States
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset
CD74HCT163M96
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD74HCT163M96
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT163M96 - 1028490-CD74HCT163M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT163M96
1028490-CD74HCT163M96
Logic - Logic - Counters, Dividers - CD74HCT163M96 1028490-CD74HCT163M96
Manufacturer: Texas Instruments Win Source Part Number: 1028490-CD74HCT163M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028490-CD74HCT163M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-CD74HCT163M96CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HCT163M96CT-ND
Counters, Dividers 296-CD74HCT163M96CT-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-CD74HCT163M96DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HCT163M96DKR-ND
Counters, Dividers 296-CD74HCT163M96DKR-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-CD74HCT163M96TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HCT163M96TR-ND
Counters, Dividers 296-CD74HCT163M96TR-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
 - CD74HCT163M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT163M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT163M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT163M96
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HCT163M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT163M96
Counters, Dividers CD74HCT163M96
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now
IC SYNC COUNTER PRESET HS 16SOIC - 815-CD74HCT163M96 - Utmel Electronic Limited
Hong Kong, China
IC SYNC COUNTER PRESET HS 16SOIC
815-CD74HCT163M96
IC SYNC COUNTER PRESET HS 16SOIC 815-CD74HCT163M96
IC SYNC COUNTER PRESET HS 16SOIC

IC SYNC COUNTER PRESET HS 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HCT163M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT163M96
Logic - Counters, Dividers CD74HCT163M96
IC SYNC COUNTER PRESET HS 16SOIC

IC SYNC COUNTER PRESET HS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT163M96 1028490-CD74HCT163M96 296-CD74HCT163M96CT-ND CD74HCT163M96 CD74HCT163M96 CD74HCT163M96 815-CD74HCT163M96 CD74HCT163M96
Product Name CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset Logic - Logic - Counters, Dividers - CD74HCT163M96 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers IC SYNC COUNTER PRESET HS 16SOIC Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5V; 5V
Package Type PDIP,SOIC SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family HCT CMOS CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017M96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024M - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers