Texas Instruments Counters, Dividers 74F569SC

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74F569SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F569SC
Counters, Dividers 74F569SC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F569SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F569SC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F569SC
IC BINARY COUNTER 4-BIT 20SOIC

IC BINARY COUNTER 4-BIT 20SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters
Product Number 74F569SC 74F569SC
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F169SJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
Counters, Dividers - 4518BDM - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 5 V ~ 15 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 12 MHz
View Details
2 suppliers
 - 74HC4040PW,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; TSSOP16
View Details
5 suppliers