Texas Instruments SN54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators SN54HC4060FK

Description
Asynchronous 14-Stage Binary Counters And Oscillators 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Asynchronous 14-Stage Binary Counters And Oscillators 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators - SN54HC4060FK - Texas Instruments
Dallas, TX, United States
SN54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators
SN54HC4060FK
SN54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators SN54HC4060FK
Asynchronous 14-Stage Binary Counters And Oscillators 20-LCCC -55 to 125

Asynchronous 14-Stage Binary Counters And Oscillators 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54HC4060FK - 1252429-SN54HC4060FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54HC4060FK
1252429-SN54HC4060FK
Logic - Logic - Counters, Dividers - SN54HC4060FK 1252429-SN54HC4060FK
Manufacturer: Texas Instruments Win Source Part Number: 1252429-SN54HC4060FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252429-SN54HC4060FK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
 - SN54HC4060FK - Rochester Electronics
Newburyport, MA, United States
54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators

54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54HC4060FK
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54HC4060FK
ASYNCHRONOUS 14-STAGE BINARY COU

ASYNCHRONOUS 14-STAGE BINARY COU

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54HC4060FK 1252429-SN54HC4060FK SN54HC4060FK SN54HC4060FK
Product Name SN54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators Logic - Logic - Counters, Dividers - SN54HC4060FK Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous
Supply Voltage 6
Package Type LCCC LCCC; LCCC20
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
SN54HC4024 Asynchronous 7-Bit Binary Counters - 86012012A - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers