256 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory
IC FIFO ASYNC 256X18 56SSOP
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ALVC7806-40DL | SN74ALVC7806-40DL-ND | SN74ALVC7806-40DL | SN74ALVC7806-40DL | SN74ALVC7806-40DL |
| Product Name | SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | |
| Memory Category | FIFO | FIFO | |||
| Data Rate | 25 MHz | 25 MHz | |||
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |