Texas Instruments SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-15PZAG4

Description
65536 x 18 Synchronous FIFO Memory 80-LQFP
Request a Quote
Description
65536 x 18 Synchronous FIFO Memory 80-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18 3.3-V CMOS first-in, first-out memory with independent read and write clocks, 6-ns cycle time, and support for ×9 or ×18 bus sizing. It operates at up to 166 MHz and features programmable almost-empty and almost-full flags, first-word fall-through or standard timing modes, and zero-latency retransmit. The device is available in an 80-pin thin quad flat pack (TQFP) with a 15.4 mm × 15.4 mm footprint and supports 5-V-tolerant inputs. Output enable provides three-state control, while master and partial reset functions allow flexible data clarity. It enables glueless interfacing with C6x DSPs and is designed for high-speed data buffering applications.

Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18 3.3-V CMOS first-in, first-out memory with independent read and write clocks, 6-ns cycle time, and support for ×9 or ×18 bus sizing. It operates at up to 166 MHz and features programmable almost-empty and almost-full flags, first-word fall-through or standard timing modes, and zero-latency retransmit. The device is available in an 80-pin thin quad flat pack (TQFP) with a 15.4 mm × 15.4 mm footprint and supports 5-V-tolerant inputs. Output enable provides three-state control, while master and partial reset functions allow flexible data clarity. It enables glueless interfacing with C6x DSPs and is designed for high-speed data buffering applications.

Suppliers

Company
Product
Description
Supplier Links
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZAG4 - Texas Instruments
Dallas, TX, United States
SN74V293 65536 x 18 Synchronous FIFO Memory
SN74V293-15PZAG4
SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-15PZAG4
65536 x 18 Synchronous FIFO Memory 80-LQFP

65536 x 18 Synchronous FIFO Memory 80-LQFP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V293-15PZAG4 - 795165-SN74V293-15PZAG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V293-15PZAG4
795165-SN74V293-15PZAG4
Logic - Logic - FIFOs Memory - SN74V293-15PZAG4 795165-SN74V293-15PZAG4
Manufacturer: Texas Instruments Win Source Part Number: 795165-SN74V293-15PZ AG4 Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V293 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): FQV293L15PF; FQV293L15PFTR; 72V293L15PFG8; 72V293L15PF9; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795165-SN74V293-15PZAG4
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V293
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): FQV293L15PF; FQV293L15PFTR; 72V293L15PFG8; 72V293L15PF9;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74V293-15PZAG4-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Buy Now Datasheet
FIFOs Memory - SN74V293-15PZAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293-15PZAG4
FIFOs Memory SN74V293-15PZAG4
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293-15PZAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293-15PZAG4
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293-15PZAG4
IC FIFO SYNC 128KX9 10NS 80LQFP

IC FIFO SYNC 128KX9 10NS 80LQFP

Supplier's Site
Logic - FIFOs Memory - SN74V293-15PZAG4 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V293-15PZAG4
Logic - FIFOs Memory SN74V293-15PZAG4
IC FIFO 65536X18 SYNCH 80LQFP

IC FIFO 65536X18 SYNCH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293-15PZAG4 795165-SN74V293-15PZAG4 SN74V293-15PZAG4-ND SN74V293-15PZAG4 SN74V293-15PZAG4 SN74V293-15PZAG4
Product Name SN74V293 65536 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V293-15PZAG4 FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
SN74V263-EP Enhanced Product 8192 X 18 Synchronous Fifo Memory - SN74V263PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers