The SN74ACT7813 is a 64-word by 18-bit synchronous first-in, first-out memory with 12 ns access times and data rates up to 67 MHz, designed for buffering asynchronous data paths. It is packaged in a 56-pin shrink small-outline (SSOP) with 300-mil body width and 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C and features independent read and write clocks, programmable almost-full/almost-e
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 67MHz 12ns 56-SSOP
IC CLOCKED FIFO MEMORY 56-SSOP
IC FIFO SYNC 64X18 12NS 56SSOP
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 67MHz 12ns 56-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT7813-15DLR | 296-4484-2-ND | SN74ACT7813-15DLR | SN74ACT7813-15DLR | SN74ACT7813-15DLR |
| Product Name | SN74ACT7813 64 x 18 synchronous FIFO memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 67 MHz | 67 MHz | 67 MHz | ||
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |