Texas Instruments Logic - Logic - FIFOs Memory - SN74ACT7801-15FN SN74ACT7801-15FN

Description
Manufacturer: Texas Instruments Win Source Part Number: 794886-SN74ACT7801-1 5FN Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 40MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7801 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Maximum Supply Current: 230mA Alternative Parts (Cross-Reference): 72225LB15JG; 72225LB15J8; 72225LB35GB; 72225LB15J8G; Introduction Date: April 01, 1990 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794886-SN74ACT7801-1 5FN Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 40MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7801 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Maximum Supply Current: 230mA Alternative Parts (Cross-Reference): 72225LB15JG; 72225LB15J8; 72225LB35GB; 72225LB15J8G; Introduction Date: April 01, 1990 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN
794886-SN74ACT7801-15FN
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN 794886-SN74ACT7801-15FN
Manufacturer: Texas Instruments Win Source Part Number: 794886-SN74ACT7801-1 5FN Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 40MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7801 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Maximum Supply Current: 230mA Alternative Parts (Cross-Reference): 72225LB15JG; 72225LB15J8; 72225LB35GB; 72225LB15J8G; Introduction Date: April 01, 1990 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794886-SN74ACT7801-15FN
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 40MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 15ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Maximum Supply Current: 230mA
Alternative Parts (Cross-Reference): 72225LB15JG; 72225LB15J8; 72225LB35GB; 72225LB15J8G;
Introduction Date: April 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Logic - FIFOs Memory - SN74ACT7801-15FN - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7801-15FN
Logic - FIFOs Memory SN74ACT7801-15FN
IC CLOCKED FIFO 1024X18 68-PLCC

IC CLOCKED FIFO 1024X18 68-PLCC

Supplier's Site Datasheet
FIFOs Memory - SN74ACT7801-15FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7801-15FN
FIFOs Memory SN74ACT7801-15FN
Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 794886-SN74ACT7801-15FN SN74ACT7801-15FN SN74ACT7801-15FN
Product Name Logic - Logic - FIFOs Memory - SN74ACT7801-15FN Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Logic - Logic - FIFOs Memory - QS7202-12JR - 890616-QS7202-12JR - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details