Texas Instruments SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory SN74ALVC7806-25DL

Description
256 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
256 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory
SN74ALVC7806-25DL
SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory SN74ALVC7806-25DL
256 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

256 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258836-SN74ALVC7806-25DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258836-SN74ALVC7806-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258836-SN74ALVC7806-25DL
Win Source Part Number: 1258836-SN74ALVC7806 -25DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 4.5K (256 x 18) Access Time: 18ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVC7806-25DLR, TEXTISSN74ALVC7806-2 5DL,-SN74ALVC7806,21 56-SN74ALVC7806-25DL ,296-5168-5,296-5168 -5R,-296-5168-5,-296 -5168-5 Base Product Number: 74ALVC7806

Win Source Part Number: 1258836-SN74ALVC7806-25DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 4.5K (256 x 18)
Access Time: 18ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALVC7806-25DLR,TEXTISSN74ALVC7806-25DL,-SN74ALVC7806,2156-SN74ALVC7806-25DL,296-5168-5,296-5168-5R,-296-5168-5,-296-5168-5
Base Product Number: 74ALVC7806

Buy Now Datasheet
FIFOs Memory - 296-5168-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5168-5-ND
FIFOs Memory 296-5168-5-ND
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7806-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7806-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7806-25DL
IC FIFO ASYNC 256X18 56SSOP

IC FIFO ASYNC 256X18 56SSOP

Supplier's Site
FIFOs Memory - SN74ALVC7806-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7806-25DL
FIFOs Memory SN74ALVC7806-25DL
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7806-25DL 1258836-SN74ALVC7806-25DL 296-5168-5-ND SN74ALVC7806-25DL SN74ALVC7806-25DL
Product Name SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAGEP - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers