Texas Instruments SN74V273 16384 x 18 Synchronous FIFO Memory SN74V273-6PZA

Description
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet
Description
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-6PZA - Texas Instruments
Dallas, TX, United States
SN74V273 16384 x 18 Synchronous FIFO Memory
SN74V273-6PZA
SN74V273 16384 x 18 Synchronous FIFO Memory SN74V273-6PZA
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V273-6PZA - 211958-SN74V273-6PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V273-6PZA
211958-SN74V273-6PZA
Logic - Logic - FIFOs Memory - SN74V273-6PZA 211958-SN74V273-6PZA
Manufacturer: Texas Instruments Win Source Part Number: 211958-SN74V273-6PZA Packaging: Tray Mounting: SMD (SMT) Data Rate: 166MHz Memory Size: 288K (16K x 18)(32K x 9) Access Time: 4.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211958-SN74V273-6PZA
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 166MHz
Memory Size: 288K (16K x 18)(32K x 9)
Access Time: 4.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-12483-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12483-ND
FIFOs Memory 296-12483-ND
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V273-6PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V273-6PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V273-6PZA
IC FIFO SYNC 32KX9 4.5NS 80LQFP

IC FIFO SYNC 32KX9 4.5NS 80LQFP

Supplier's Site
FIFOs Memory - SN74V273-6PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V273-6PZA
FIFOs Memory SN74V273-6PZA
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V273-6PZA 211958-SN74V273-6PZA 296-12483-ND SN74V273-6PZA SN74V273-6PZA
Product Name SN74V273 16384 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V273-6PZA FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP QFP; 80-LQFP (14x14) 80-LQFP QFP QFP; 80-LQFP
Data Rate 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers