Texas Instruments SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters SN74ALS867ADW

Description
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters - SN74ALS867ADW - Texas Instruments
Dallas, TX, United States
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters
SN74ALS867ADW
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters SN74ALS867ADW
Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70

Synchronous 8-Bit Up/Down Binary Counters 24-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS867ADW - 1253834-SN74ALS867ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS867ADW
1253834-SN74ALS867ADW
Logic - Logic - Counters, Dividers - SN74ALS867ADW 1253834-SN74ALS867ADW
Manufacturer: Texas Instruments Win Source Part Number: 1253834-SN74ALS867AD W Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 35MHz Family Name: SN74ALS867 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74ALS867ANTE4; SN74ALS867ANT; SN74ALS867ADWR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253834-SN74ALS867ADW
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 35MHz
Family Name: SN74ALS867
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74ALS867ANTE4; SN74ALS867ANT; SN74ALS867ADWR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-5088-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-5088-5-ND
Counters, Dividers 296-5088-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
 - SN74ALS867ADW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Supplier's Site Datasheet
Counters, Dividers - SN74ALS867ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS867ADW
Counters, Dividers SN74ALS867ADW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS867ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS867ADW
Logic - Counters, Dividers SN74ALS867ADW
IC SYNC UP/DN BIN CNTR 24-SOIC

IC SYNC UP/DN BIN CNTR 24-SOIC

Supplier's Site Datasheet
Logic, Sync Up/dn Bin Cntr, 24Soic; Logic Family / Base Number Texas Instruments - 52AH4400 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sync Up/dn Bin Cntr, 24Soic; Logic Family / Base Number Texas Instruments
52AH4400
Logic, Sync Up/dn Bin Cntr, 24Soic; Logic Family / Base Number Texas Instruments 52AH4400
LOGIC, SYNC UP/DN BIN CNTR, 24SOIC; Logic Family / Base Number:-; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:35MHz; Count Maximum:256; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

LOGIC, SYNC UP/DN BIN CNTR, 24SOIC; Logic Family / Base Number:-; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:35MHz; Count Maximum:256; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS867ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS867ADW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS867ADW
IC BINARY COUNTER 8-BIT 24SOIC

IC BINARY COUNTER 8-BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS867ADW 1253834-SN74ALS867ADW 296-5088-5-ND SN74ALS867ADW SN74ALS867ADW SN74ALS867ADW 52AH4400 SN74ALS867ADW
Product Name SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74ALS867ADW Counters, Dividers Counters, Dividers Logic - Counters, Dividers Logic, Sync Up/dn Bin Cntr, 24Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5V
Package Type PDIP,SOIC SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC24 SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC SOIC
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWRG4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
2 suppliers
SN54HC4020 Asynchronous 14-Bit Binary Counters - 85003012A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers