CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 866096-CD4026BPWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Counter, Decade Element Bit Positive Edge 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4026
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14261-1, 296-14261-2, CD4026BPWRE4, -CD4026BPWRG4-NDR, -CD4026BPWRG4, 296-14261-6, -CD4026BPWRE4, 296-CD4026BPWRTR, -296-14261-1, 296-14261-1-ND, -296-14261-1-ND, 296-14261-2-ND, 296-CD4026BPWRDKR, CD4026BPWRG4, -CD4026BPWRE4-NDR, CD4026BPWRE4-ND, 296-14261-6-ND, CD4026BPWRG4-ND, 296-14261-6-NDR, 296-CD4026BPWRCT, -CD4026BPWR-NDR
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP
IC COUNTR/DIVIDR DECADE 16-TSSOP
IC DECADE COUNTER 5-BIT 16TSSOP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP
Positive Edge 3V~18V 5 1 16MHz TSSOP-16 Counters / Dividers ROHS
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4026BPWR | 866096-CD4026BPWR | 296-CD4026BPWRCT-ND | CD4026BPWR | CD4026BPWR | CD4026BPWR | CD4026BPWR |
| Product Name | CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable | Logic - Logic - Counters, Dividers - CD4026BPWR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic ICs >> Counters / Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | 3V~18V | ||||
| Package Type | PDIP,SO,TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 7 bits | 5 bits |