Texas Instruments SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BD

Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote
Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters with asynchronous clear, featuring internal carry look-ahead for cascading, available in a 16-pin small-outline integrated circuit (SOIC) package with operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters with asynchronous clear, featuring internal carry look-ahead for cascading, available in a 16-pin small-outline integrated circuit (SOIC) package with operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BD - Texas Instruments
Dallas, TX, United States
SN74ALS161B Synchronous 4-Bit Binary Counters
SN74ALS161BD
SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BD
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS161BD - 1253713-SN74ALS161BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS161BD
1253713-SN74ALS161BD
Logic - Logic - Counters, Dividers - SN74ALS161BD 1253713-SN74ALS161BD
Manufacturer: Texas Instruments Win Source Part Number: 1253713-SN74ALS161BD Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74ALS161 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253713-SN74ALS161BD
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS161
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - SN74ALS161BD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-5024-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-5024-5-ND
Counters, Dividers 296-5024-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - SN74ALS161BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS161BD
Counters, Dividers SN74ALS161BD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS161BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS161BD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS161BD
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74ALS161BD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS161BD
Logic - Counters, Dividers SN74ALS161BD
IC SYNC 4BIT BIN CNTR 16-SOIC

IC SYNC 4BIT BIN CNTR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS161BD 1253713-SN74ALS161BD SN74ALS161BD 296-5024-5-ND SN74ALS161BD SN74ALS161BD SN74ALS161BD
Product Name SN74ALS161B Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74ALS161BD Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 5.5 4.5V ~ 5.5V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ALS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B-MIL CMOS Presettable Up/Down Counter - 8101602EA - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers