Texas Instruments CD4510B CMOS Presettable BCD Up/Down Counter CD4510BNSR

Description
CMOS Presettable BCD Up/Down Counter 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable BCD Up/Down Counter 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BNSR - Texas Instruments
Dallas, TX, United States
CD4510B CMOS Presettable BCD Up/Down Counter
CD4510BNSR
CD4510B CMOS Presettable BCD Up/Down Counter CD4510BNSR
CMOS Presettable BCD Up/Down Counter 16-SO -55 to 125

CMOS Presettable BCD Up/Down Counter 16-SO -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-14152-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14152-1-ND
Counters, Dividers 296-14152-1-ND
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-14152-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14152-6-ND
Counters, Dividers 296-14152-6-ND
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-14152-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14152-2-ND
Counters, Dividers 296-14152-2-ND
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1183486-CD4510BNSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1183486-CD4510BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1183486-CD4510BNSR
Win Source Part Number: 1183486-CD4510BNSR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 4000B Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 11 MHz Voltage - Supply: 3 V ~ 18 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4510BNSR .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -CD4510BNSR-NDR,-296 -14152-1-ND,-CD4510B NSRE4-NDR,296-14152- 2,CD4510BNSRG4-ND,CD 4510BNSRE4,-CD4510BN SRG4-NDR,CD4510BNSRG 4,296-14152-1,-CD451 0BNSRG4,296-14152-6, CD4510BNSRE4-ND,296- 14152-6-NDR,-296-141 52-1,-CD4510BNSRE4 Base Product Number: CD4510

Win Source Part Number: 1183486-CD4510BNSR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4510BNSR .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -CD4510BNSR-NDR,-296-14152-1-ND,-CD4510BNSRE4-NDR,296-14152-2,CD4510BNSRG4-ND,CD4510BNSRE4,-CD4510BNSRG4-NDR,CD4510BNSRG4,296-14152-1,-CD4510BNSRG4,296-14152-6,CD4510BNSRE4-ND,296-14152-6-NDR,-296-14152-1,-CD4510BNSRE4
Base Product Number: CD4510

Buy Now Datasheet
Bcd Up/down Counter, 4Bit, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ5428 - Newark, An Avnet Company
Chicago, IL, United States
Bcd Up/down Counter, 4Bit, Soic-16; Logic Family / Base Number Texas Instruments
26AJ5428
Bcd Up/down Counter, 4Bit, Soic-16; Logic Family / Base Number Texas Instruments 26AJ5428
BCD UP/DOWN COUNTER, 4BIT, SOIC-16; Logic Family / Base Number:CD4510; Counter Type:BCD, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

BCD UP/DOWN COUNTER, 4BIT, SOIC-16; Logic Family / Base Number:CD4510; Counter Type:BCD, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4510BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4510BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4510BNSR
IC BCD COUNTER 4-BIT 16SO

IC BCD COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - CD4510BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4510BNSR
Counters, Dividers CD4510BNSR
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Logic - Counters, Dividers - CD4510BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4510BNSR
Logic - Counters, Dividers CD4510BNSR
IC BCD UP/DWN COUNTR PREST 16SO

IC BCD UP/DWN COUNTR PREST 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4510BNSR 296-14152-1-ND 1183486-CD4510BNSR 26AJ5428 CD4510BNSR CD4510BNSR CD4510BNSR
Product Name CD4510B CMOS Presettable BCD Up/Down Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Bcd Up/down Counter, 4Bit, Soic-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features Presettable
Counter Type BCD/Decade Counter BCD/Decade Counter BCD, Up / Down BCD/Decade Counter
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V; 3V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
11 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counters, Dividers - 54F161AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
2 suppliers
SN54LS390 Dual 4-Bit Decade And Binary Counters - 7802601EA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers