Texas Instruments CD4029B-MIL CMOS Presettable Up/Down Counter 8101602EA

Description
CMOS Presettable Up/Down Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Up/Down Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4029B-MIL CMOS Presettable Up/Down Counter - 8101602EA - Texas Instruments
Dallas, TX, United States
CD4029B-MIL CMOS Presettable Up/Down Counter
8101602EA
CD4029B-MIL CMOS Presettable Up/Down Counter 8101602EA
CMOS Presettable Up/Down Counter 16-CDIP -55 to 125

CMOS Presettable Up/Down Counter 16-CDIP -55 to 125

Buy Now Datasheet
 - 8101602EA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Supplier's Site Datasheet
Counters, Dividers - 8101602EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8101602EA
Counters, Dividers 8101602EA
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8101602EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8101602EA
CMOS PRESETTABLE UP/DOWN COUNTER

CMOS PRESETTABLE UP/DOWN COUNTER

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 8101602EA 8101602EA 8101602EA 8101602EA
Product Name CD4029B-MIL CMOS Presettable Up/Down Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP,WAFERSALE DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54293DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Counters, Dividers - 74F161ASCX - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 120 MHz
View Details
2 suppliers
SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 5962-9558401QFA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type CDIP,CFP
View Details