Texas Instruments Logic - Logic - Multivibrators - MM54C221J MM54C221J

Description
Manufacturer: Texas Instruments Win Source Part Number: 234452-MM54C221J Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 234452-MM54C221J Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MM54C221J - 234452-MM54C221J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM54C221J
234452-MM54C221J
Logic - Logic - Multivibrators - MM54C221J 234452-MM54C221J
Manufacturer: Texas Instruments Win Source Part Number: 234452-MM54C221J Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 234452-MM54C221J
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 234452-MM54C221J
Product Name Logic - Logic - Multivibrators - MM54C221J
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BFX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DRE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
6 suppliers
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details