Texas Instruments CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423E

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423E - Texas Instruments
Dallas, TX, United States
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC423E
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423E
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-9229-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9229-5-ND
Multivibrators 296-9229-5-ND
Monostable Multivibrator 25ns 16-PDIP

Monostable Multivibrator 25ns 16-PDIP

Buy Now Datasheet
Mono Multivibrator, 25Ns, Dip-16; Logic Family / Base Number Texas Instruments - 67K0151 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 25Ns, Dip-16; Logic Family / Base Number Texas Instruments
67K0151
Mono Multivibrator, 25Ns, Dip-16; Logic Family / Base Number Texas Instruments 67K0151
MONO MULTIVIBRATOR, 25NS, DIP-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

MONO MULTIVIBRATOR, 25NS, DIP-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Multivibrator; Logic Family / Base Number Texas Instruments - 26AJ5540 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator; Logic Family / Base Number Texas Instruments
26AJ5540
Ic, Multivibrator; Logic Family / Base Number Texas Instruments 26AJ5540
IC, MULTIVIBRATOR; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:25ns;RoHS Compliant: Yes

IC, MULTIVIBRATOR; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:25ns;RoHS Compliant: Yes

Supplier's Site
Logic - Multivibrators - CD74HC423E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC423E
Logic - Multivibrators CD74HC423E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC423E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC423E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC423E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site
Multivibrators - CD74HC423E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC423E
Multivibrators CD74HC423E
Monostable Multivibrator 25 ns 16-PDIP

Monostable Multivibrator 25 ns 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC423E 296-9229-5-ND 67K0151 CD74HC423E CD74HC423E CD74HC423E
Product Name CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Mono Multivibrator, 25Ns, Dip-16; Logic Family / Base Number Texas Instruments Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; Other; "16-DIP (0.300"", 7.62mm)" Other; DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221EE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DRG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BM96 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
9 suppliers