Dual retriggerable monostable multivibrators with resets in a 16-pin SOIC package, operating from 4.5V to 5.5V, with a temperature range of -55°C to 125°C. Includes Schmitt trigger inputs on both A and B, buffered Q and Q outputs, and overriding reset functionality. External resistor and capacitor control pulse width with a typical calculation of tW = 0.45 RXCX at VCC = 5V. Input logic compatible with LSTTL. Maximum output current per pin is ±25mA, with quiescent current up to 160µA at 6V. Thermal impedance is 73°C/W. Package dimensions and tape reel specifications match standard SOIC-16 tape and reel formats.
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
IC DUAL RETRIG MULTIVIB 16-SOIC
Monostable Multivibrator 25 ns 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HCT123ME4 | CD74HCT123ME4 | CD74HCT123ME4 |
| Product Name | CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Type | Retriggerable | ||
| Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | |
| Package Type | Other; PDIP,SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HCT |