Texas Instruments CD4098B CMOS Dual Monostable Multivibrator CD4098BMT

Description
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4098B CMOS Dual Monostable Multivibrator - CD4098BMT - Texas Instruments
Dallas, TX, United States
CD4098B CMOS Dual Monostable Multivibrator
CD4098BMT
CD4098B CMOS Dual Monostable Multivibrator CD4098BMT
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125

CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125

Buy Now Datasheet
 - CD4098BMT - Rochester Electronics
Newburyport, MA, United States
CD4098B CMOS Dual Monostable Multivibrator

CD4098B CMOS Dual Monostable Multivibrator

Supplier's Site Datasheet
Multivibrators - 296-CD4098BMTCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-CD4098BMTCT-ND
Multivibrators 296-CD4098BMTCT-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-CD4098BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-CD4098BMTTR-ND
Multivibrators 296-CD4098BMTTR-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4098BMT - 771356-CD4098BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4098BMT
771356-CD4098BMT
Logic - Logic - Multivibrators - CD4098BMT 771356-CD4098BMT
Manufacturer: Texas Instruments Win Source Part Number: 771356-CD4098BMT Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 100ns Family Name: CD4098 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4098M013TR; HCF4098BM1; HCF4538BC1; MC14538BDWR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771356-CD4098BMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 100ns
Family Name: CD4098
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4098M013TR; HCF4098BM1; HCF4538BC1; MC14538BDWR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Multivibrators - CD4098BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4098BMT
Logic - Multivibrators CD4098BMT
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4098BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4098BMT
Integrated Circuits (ICs) - Logic - Multivibrators CD4098BMT
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site
Multivibrators - CD4098BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4098BMT
Multivibrators CD4098BMT
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4098BMT CD4098BMT 296-CD4098BMTCT-ND 771356-CD4098BMT CD4098BMT CD4098BMT CD4098BMT
Product Name CD4098B CMOS Dual Monostable Multivibrator Multivibrators Logic - Logic - Multivibrators - CD4098BMT Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CD4000 CMOS
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221NSRG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123D - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers