Texas Instruments SN74ACT7813 64 x 18 synchronous FIFO memory SN74ACT7813-15DL

Description
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7813 is a 64-word by 18-bit first-in, first-out memory for buffering asynchronous data paths up to 67 MHz with 12 ns access times. It is packaged in a 56-pin shrink small-outline package (SSOP, DL) with 300-mil body width and 25-mil pin pitch. The device operates from 0°C to 70°C, features independent read and write clocks, includes full, half-full, and programmable almost-full/almost-empty flags, and supports bidirectional data expansion without additional logic. Pin-to-pin compatible with SN74ACT7803 and SN74ACT7805.

Datasheet Summary
Powered by GS/AI

The SN74ACT7813 is a 64-word by 18-bit first-in, first-out memory for buffering asynchronous data paths up to 67 MHz with 12 ns access times. It is packaged in a 56-pin shrink small-outline package (SSOP, DL) with 300-mil body width and 25-mil pin pitch. The device operates from 0°C to 70°C, features independent read and write clocks, includes full, half-full, and programmable almost-full/almost-empty flags, and supports bidirectional data expansion without additional logic. Pin-to-pin compatible with SN74ACT7803 and SN74ACT7805.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7813 64 x 18 synchronous FIFO memory
SN74ACT7813-15DL
SN74ACT7813 64 x 18 synchronous FIFO memory SN74ACT7813-15DL
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70

64 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-4484-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4484-5-ND
FIFOs Memory 296-4484-5-ND
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7813-15DL - 1253377-SN74ACT7813-15DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7813-15DL
1253377-SN74ACT7813-15DL
Logic - Logic - FIFOs Memory - SN74ACT7813-15DL 1253377-SN74ACT7813-15DL
Manufacturer: Texas Instruments Win Source Part Number: 1253377-SN74ACT7813- 15DL Packaging: Tube Mounting Style: SMD Data Rate: 67MHz Function: Synchronous Memory Size: 1.125K (64 x 18) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7813 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253377-SN74ACT7813-15DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 67MHz
Function: Synchronous
Memory Size: 1.125K (64 x 18)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7813
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - SN74ACT7813-15DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7813-15DL
FIFOs Memory SN74ACT7813-15DL
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet
IC SYNC FIFO MEMORY 64X18 56SSOP - 815-SN74ACT7813-15DL - Utmel Electronic Limited
Hong Kong, China
IC SYNC FIFO MEMORY 64X18 56SSOP
815-SN74ACT7813-15DL
IC SYNC FIFO MEMORY 64X18 56SSOP 815-SN74ACT7813-15DL
IC SYNC FIFO MEMORY 64X18 56SSOP

IC SYNC FIFO MEMORY 64X18 56SSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7813-15DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7813-15DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7813-15DL
IC FIFO SYNC 64X18 12NS 56SSOP

IC FIFO SYNC 64X18 12NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7813-15DL 296-4484-5-ND 1253377-SN74ACT7813-15DL SN74ACT7813-15DL 815-SN74ACT7813-15DL SN74ACT7813-15DL
Product Name SN74ACT7813 64 x 18 synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7813-15DL FIFOs Memory IC SYNC FIFO MEMORY 64X18 56SSOP Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO FIFO
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1 kbits 1 kbits 9 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products