Texas Instruments SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory SN74ACT3632-15PQ

Description
512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70
Request a Quote Datasheet
Description
512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory
SN74ACT3632-15PQ
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory SN74ACT3632-15PQ
512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70

512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70

Buy Now Datasheet
 - SN74ACT3632-15PQ - Rochester Electronics
Newburyport, MA, United States
Bi-Directional FIFO, 512X36, 11ns, Synchronous, CMOS, PQFP132

Bi-Directional FIFO, 512X36, 11ns, Synchronous, CMOS, PQFP132

Supplier's Site Datasheet
FIFOs Memory - 296-4403-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4403-ND
FIFOs Memory 296-4403-ND
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT3632-15PQ - 794884-SN74ACT3632-15PQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT3632-15PQ
794884-SN74ACT3632-15PQ
Logic - Logic - FIFOs Memory - SN74ACT3632-15PQ 794884-SN74ACT3632-15PQ
Manufacturer: Texas Instruments Win Source Part Number: 794884-SN74ACT3632-1 5PQ Series: 74ACT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 36K (512 x 36 x 2) Access Time: 11ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ACT3632 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-BQFP (24.54x24.54) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): 723632L15PQFG; 723632L12PQF9; 723632L15PQF9; 723632L12PQF; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794884-SN74ACT3632-15PQ
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 132-BQFP Bumpered
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 36K (512 x 36 x 2)
Access Time: 11ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT3632
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-BQFP (24.54x24.54)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 723632L15PQFG; 723632L12PQF9; 723632L15PQF9; 723632L12PQF;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74ACT3632-15PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3632-15PQ
FIFOs Memory SN74ACT3632-15PQ
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3632-15PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3632-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3632-15PQ
IC FIFO SYNC 512X36X2 132BQFP

IC FIFO SYNC 512X36X2 132BQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT3632-15PQ SN74ACT3632-15PQ 296-4403-ND 794884-SN74ACT3632-15PQ SN74ACT3632-15PQ SN74ACT3632-15PQ
Product Name SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT3632-15PQ FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO FIFO
Logic Family CMOS
Package Type QFP; SPQFP132 132-BQFP Bumpered QFP; 132-BQFP Bumpered QFP
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details