High-Speed CMOS 4-bit x 16-word FIFO register with three-state outputs, available in a 16-pin SOIC package with a wide operating temperature range of -55°C to 125°C. The device supports independent shift-in and shift-out operations, status indicators for data-in-ready and data-out-ready states, and master reset functionality. Three-state output control is independent of the shift-out signal. Cascading is supported for extended register depth.
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC
IC FIFO REGISTER 16-SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CD74HC40105M | 296-33079-5-ND | CD74HC40105M | CD74HC40105M |
| Product Name | CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO |