Texas Instruments SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-6PZA

Description
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Description
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, supporting ×9/×18 bus sizing and programmable almost-empty and almost-full flags. It operates with a 6-ns read/write cycle time and offers selectable synchronous/asynchronous timing modes, first-word fall-through, and zero-latency retransmit. The device is available in an 80-pin thin quad flat pack (TQFP) package with dimensions of 15.4 mm × 15.4 mm per tray pocket, and operates from 0 °C to 70 °C. Output enable provides high-impedance control, and the part features master and partial reset functions with glueless interface to C6x DSPs.

Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, supporting ×9/×18 bus sizing and programmable almost-empty and almost-full flags. It operates with a 6-ns read/write cycle time and offers selectable synchronous/asynchronous timing modes, first-word fall-through, and zero-latency retransmit. The device is available in an 80-pin thin quad flat pack (TQFP) package with dimensions of 15.4 mm × 15.4 mm per tray pocket, and operates from 0 °C to 70 °C. Output enable provides high-impedance control, and the part features master and partial reset functions with glueless interface to C6x DSPs.

Suppliers

Company
Product
Description
Supplier Links
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-6PZA - Texas Instruments
Dallas, TX, United States
SN74V293 65536 x 18 Synchronous FIFO Memory
SN74V293-6PZA
SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-6PZA
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V293-6PZA - 795166-SN74V293-6PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V293-6PZA
795166-SN74V293-6PZA
Logic - Logic - FIFOs Memory - SN74V293-6PZA 795166-SN74V293-6PZA
Manufacturer: Texas Instruments Win Source Part Number: 795166-SN74V293-6PZA Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 166MHz Function: Synchronous Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V293 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72V293L6PF; 72V293L6PF8; 72V293L6PFGI8; 72V293L6PFG8; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795166-SN74V293-6PZA
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 166MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 4.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V293
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72V293L6PF; 72V293L6PF8; 72V293L6PFGI8; 72V293L6PFG8;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-12491-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12491-ND
FIFOs Memory 296-12491-ND
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293-6PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293-6PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293-6PZA
IC FIFO SYNC 128KX9 80LQFP

IC FIFO SYNC 128KX9 80LQFP

Supplier's Site
FIFOs Memory - SN74V293-6PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293-6PZA
FIFOs Memory SN74V293-6PZA
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Buy Now Datasheet
Shenzhen, China
Logic - FIFOs Memory
SN74V293-6PZA
Logic - FIFOs Memory SN74V293-6PZA
IC SYNC FIFO MEM 65536X18 80LQFP

IC SYNC FIFO MEM 65536X18 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293-6PZA 795166-SN74V293-6PZA 296-12491-ND SN74V293-6PZA SN74V293-6PZA SN74V293-6PZA
Product Name SN74V293 65536 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V293-6PZA FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP 80-LQFP QFP QFP; 80-LQFP
Data Rate 166 MHz 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers