Texas Instruments SN74ACT7804 512 x 18 asynchronous FIFO memory SN74ACT7804-25DL

Description
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7804 512 x 18 asynchronous FIFO memory
SN74ACT7804-25DL
SN74ACT7804 512 x 18 asynchronous FIFO memory SN74ACT7804-25DL
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258859-SN74ACT7804-25DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258859-SN74ACT7804-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258859-SN74ACT7804-25DL
Win Source Part Number: 1258859-SN74ACT7804- 25DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (512 x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7804-25 DL,2156-SN74ACT7804- 25DL Base Product Number: 74ACT7804

Win Source Part Number: 1258859-SN74ACT7804-25DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 9K (512 x 18)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7804-25DL,2156-SN74ACT7804-25DL
Base Product Number: 74ACT7804

Buy Now Datasheet
FIFOs Memory - SN74ACT7804-25DL-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7804-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7804-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7804-25DL
IC FIFO ASYNC 512X18 56SSOP

IC FIFO ASYNC 512X18 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7804-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7804-25DL
FIFOs Memory SN74ACT7804-25DL
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7804-25DL 1258859-SN74ACT7804-25DL SN74ACT7804-25DL-ND SN74ACT7804-25DL SN74ACT7804-25DL
Product Name SN74ACT7804 512 x 18 asynchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory - SN74V293PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers