Texas Instruments SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory SN74V293PZAEP

Description
Enhanced Product 65536 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 65536 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory - SN74V293PZAEP - Texas Instruments
Dallas, TX, United States
SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory
SN74V293PZAEP
SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory SN74V293PZAEP
Enhanced Product 65536 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125

Enhanced Product 65536 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125

Buy Now Datasheet
FIFOs Memory - 296-22403-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-22403-ND
FIFOs Memory 296-22403-ND
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V293PZAEP - 795167-SN74V293PZAEP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V293PZAEP
795167-SN74V293PZAEP
Logic - Logic - FIFOs Memory - SN74V293PZAEP 795167-SN74V293PZAEP
Manufacturer: Texas Instruments Win Source Part Number: 795167-SN74V293PZAEP Series: 74V Packaging: Tray Operating Temperature Range: -55°C ~ 125°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 133MHz Function: Synchronous Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V293 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72V293L7-5PFG8; 72V293L7-5PF9; 72V293L7-5PFG; 72V293L7-5PF8; Introduction Date: February 13, 2006 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795167-SN74V293PZAEP
Series: 74V
Packaging: Tray
Operating Temperature Range: -55°C ~ 125°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 133MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V293
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72V293L7-5PFG8; 72V293L7-5PF9; 72V293L7-5PFG; 72V293L7-5PF8;
Introduction Date: February 13, 2006
ECCN: 3A991.b.2.b
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - FIFOs Memory
SN74V293PZAEP
Logic - FIFOs Memory SN74V293PZAEP
IC SYNC FIFO 65536X18 80QFP

IC SYNC FIFO 65536X18 80QFP

Supplier's Site Datasheet
FIFOs Memory - SN74V293PZAEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293PZAEP
FIFOs Memory SN74V293PZAEP
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293PZAEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293PZAEP
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293PZAEP
IC FIFO SYNC 128KX9 5NS 80LQFP

IC FIFO SYNC 128KX9 5NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293PZAEP 296-22403-ND 795167-SN74V293PZAEP SN74V293PZAEP SN74V293PZAEP SN74V293PZAEP
Product Name SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V293PZAEP Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 133 MHz 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers