The SN74ACT2229 is a dual first-in, first-out memory with two independent 256 × 1 FIFOs, suited for serial-data buffering applications. It is packaged in a 28-pin SOIC format and operates over a temperature range of -40°C to 85°C. Each FIFO supports clock frequencies up to 60 MHz, has 9 ns access times, and features synchronized input-ready and output-ready flags, half-full and almost-full/almost-e
256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC
IC FIFO SYNC 256X1X2 9NS 28SOIC
IC DUAL 256X1 FIFO MEM 28-SOIC
Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT2229DWR | 296-15974-2-ND | SN74ACT2229DWR | SN74ACT2229DWR | SN74ACT2229DWR |
| Product Name | SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | ||||
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Data Rate | 60 MHz | 60 MHz | 60 MHz | ||
| Access Time | 9 ns | 9 ns | 9 ns | 9 ns |