The SN74ACT2228DW is a dual 256 × 1 synchronous FIFO memory in a 24-pin small-outline integrated-circuit package, designed for serial-data buffering applications with independent read and write clocks. Each FIFO supports clock frequencies up to 22 MHz and has access times of 20 ns. Input-ready and output-ready flags are synchronized to their respective clocks via multi-stage flip-flops for reliable asynchronous operation. Status flags include half-full, almost-full, and almost-empty indications. The device is characterized for operation from -40°C to 85°C and is packaged in a 24-pin SOIC (DW) format with RoHS-compliant, lead-free finish and Level-1 moisture sensitivity rating.
256 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85
Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC
IC DUAL 256 X 1 FIFO MEM 24-SOIC
IC FIFO SYNC 256X1X2 24SOIC
Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT2228DW | 296-4372-5-ND | SN74ACT2228DW | SN74ACT2228DW | SN74ACT2228DW |
| Product Name | SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | ||||
| Package Type | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Data Rate | 22 MHz | 22 MHz | 22 MHz | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |