Texas Instruments Logic - Logic - FIFOs Memory - 40105BE 40105BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 052142-40105BE Packaging: Tube/Rail Mounting: Through Hole Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Asynchronous Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 052142-40105BE Packaging: Tube/Rail Mounting: Through Hole Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Asynchronous Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 40105BE
052142-40105BE
Logic - Logic - FIFOs Memory - 40105BE 052142-40105BE
Manufacturer: Texas Instruments Win Source Part Number: 052142-40105BE Packaging: Tube/Rail Mounting: Through Hole Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Asynchronous Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 052142-40105BE
Packaging: Tube/Rail
Mounting: Through Hole
Memory Size: 64 (16 x 4)
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 052142-40105BE
Product Name Logic - Logic - FIFOs Memory - 40105BE
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details